Diode Standard 600V 1A Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 898569-SURHS8160T3G
Series: Automotive, AEC-Q101
Features: Diode Standard 600 V 1A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SURHS8160
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SURHS8160T3GOSTR, SURHS8160T3G-ND, SURHS8160T3GOSDKR, SURHS8160T3GOSCT
600 V, 1.0 A Ultrafast Rectifier, SMB, 2500-REEL Product overview: SURHS8160T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURHS8160T3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A SMB
DIODE GEN PURP 600V 1A SMB
Rectifiers 1A/600V MEGAHTZ SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | SURHS8160T3GOSTR-ND | 898569-SURHS8160T3G | 280-SURHS8160T3G | SURHS8160T3G | SURHS8160T3G | SURHS8160T3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SURHS8160T3G | 600 V 1.0 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Diode Type | Diode Standard 600 V 1A Surface Mount SMB | |||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB-2 | |||
| RoHS Compliant | RoHS |