ROHM Semiconductor USA, LLC Zener Diode STZ5.6NFHT146

Description
ZENER ARRAYS FOR TERMINAL PROTEC Product overview: STZ5.6NFHT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ5.6NFHT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER ARRAYS FOR TERMINAL PROTEC Product overview: STZ5.6NFHT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ5.6NFHT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 295-STZ5.6NFHT146 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ZENER ARRAYS FOR TERMINAL PROTEC Product overview: STZ5.6NFHT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ5.6NFHT146 can be used for catalog matching and distributor lookup.

ZENER ARRAYS FOR TERMINAL PROTEC Product overview: STZ5.6NFHT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ5.6NFHT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1281078-STZ5.6NFHT146 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1281078-STZ5.6NFHT146
Discrete Semiconductor Products - Diodes - Zener - Arrays 1281078-STZ5.6NFHT146
Win Source Part Number: 1281078-STZ5.6NFHT14 6 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5.45% Power - Max: 200 mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 1 µA @ 2.5 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 60 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SMD3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Rohm Semiconductor Other Names: 846-STZ5.6NFHT146TR, 846-STZ5.6NFHT146DKR ,846-STZ5.6NFHT146CT Base Product Number: STZ5.6

Win Source Part Number: 1281078-STZ5.6NFHT146
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5.45%
Power - Max: 200 mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 1 µA @ 2.5 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SMD3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: 846-STZ5.6NFHT146TR,846-STZ5.6NFHT146DKR,846-STZ5.6NFHT146CT
Base Product Number: STZ5.6

Buy Now Datasheet
Zener Diode Arrays - 846-STZ5.6NFHT146CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
846-STZ5.6NFHT146CT-ND
Zener Diode Arrays 846-STZ5.6NFHT146CT-ND
Zener Diode Array 1 Pair Common Anode 5.6V 200mW ±5.45% SMD3

Zener Diode Array 1 Pair Common Anode 5.6V 200mW ±5.45% SMD3

Buy Now Datasheet
Zener Diode Arrays - 846-STZ5.6NFHT146TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
846-STZ5.6NFHT146TR-ND
Zener Diode Arrays 846-STZ5.6NFHT146TR-ND
Zener Diode Array 1 Pair Common Anode 5.6V 200mW ±5.45% SMD3

Zener Diode Array 1 Pair Common Anode 5.6V 200mW ±5.45% SMD3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - STZ5.6NFHT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
STZ5.6NFHT146
Discrete Semiconductor Products - Diodes - Zener STZ5.6NFHT146
ZENER ARRAYS FOR TERMINAL PROTEC

ZENER ARRAYS FOR TERMINAL PROTEC

Supplier's Site
Zener Diode, Aec-Q101, 5.6V, 0.2W, Smd; Zener Voltage Vz Typ Rohm - 28AC3482 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 5.6V, 0.2W, Smd; Zener Voltage Vz Typ Rohm
28AC3482
Zener Diode, Aec-Q101, 5.6V, 0.2W, Smd; Zener Voltage Vz Typ Rohm 28AC3482
ZENER DIODE, AEC-Q101, 5.6V, 0.2W, SMD; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SMD; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 5.6V, 0.2W, SMD; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SMD; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 295-STZ5.6NFHT146 1281078-STZ5.6NFHT146 846-STZ5.6NFHT146CT-ND STZ5.6NFHT146 28AC3482
Product Name Zener Diode Discrete Semiconductor Products - Diodes - Zener - Arrays Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 5.6V, 0.2W, Smd; Zener Voltage Vz Typ Rohm
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SMD3 SMD
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 60 ohms 60 ohms
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data