Ultrafast rectifier, STTH60L06W
Ultrafast rectifier, STTH60L06W
Rectifier Diode, 1 Phase, 1 Element, 60A, 600V V(RRM), Silicon, DO-247
600V 60A Ultrafast Rectifier Diode, DO-247 Product overview: STTH60L06W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH60L06W can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037729-STTH60L06W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.55V @ 60A
Reverse Recovery Time (trr): 105ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Diode Standard 600V 60A Through Hole DO-247
FAST RECOVERY DIODE, 60A, 600V, DO-247; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Diode Configuration:Single
DIODE GEN PURP 600V 60A DO247
DIODE GEN PURP 600V 60A DO247
| RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 6247801 | STTH60L06W | 280-STTH60L06W | 037729-STTH60L06W | 497-3799-5-ND | 57P2483 | STTH60L06W | STTH60L06W | STTH60L06W |
| Product Name | Schottky Diodes & Rectifiers | 600V 60A Diode and Rectifier | Diodes, Rectifiers - Single - STTH60L06W | Single Diodes | Fast Recovery Diode, 60A, 600V, Do-247; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Do-247 | DO-247 2 | Rail/Tube | DO-247 | DO-247-2 (Straight Leads) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 105 ns | 105 ns | 105 ns | ||||||
| Life Cycle Stage | Active | Active | |||||||
| IO | 60 amps |