Diode Standard 50V 2A Surface Mount SMB
50 V, 2 A Ultrafast Rectifier
Manufacturer: ON Semiconductor
Win Source Part Number: 1262609-SURS8205T3G
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -60°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): MURS205T3G; ES2A R5G; RS2AHR4G;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 940mV at 2A
Current - Reverse Leakage at Vr: 2μA at 50V
50 V, 2 A Ultrafast Rectifier, SMB, 2500-REEL Product overview: SURS8205T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8205T3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 2A SMB
Rectifiers UFR 2A SER SURF. MOUNT
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SURS8205T3G-ND | SURS8205T3G | 1262609-SURS8205T3G | 280-SURS8205T3G | SURS8205T3G | SURS8205T3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SURS8205T3G | 50 V 2 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Tj | -60 to 175 C (-76 to 347 F) | -60 to 175 C (-76 to 347 F) | -60 C (-76 F) | |||
| Package | SMB | Tape and Reel | SMB | SMB | ||
| Life Cycle Stage | Obsolete | Removed | ||||
| Diode Type | Standard | |||||
| VF | 0.9400 volts | 0.9400 volts |