SCHOTTKY BARRIER RECTIFIER
DIODE SCHOTTKY 40V 10A TO277
DIODE SCHOTTKY 40V 10A TO277
Win Source Part Number: 959442-SV1040_R2_000
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 10 A
Current - Reverse Leakage @ Vr: 700 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Other Names: 3757-SV1040_R2_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 40V V(RRM), Silicon, TO-277, GREEN, PLASTIC PACKAGE-3 Product overview: SV1040_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SV1040_R2_00001 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 10A TO277
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 3757-SV1040_R2_00001CT-ND | 959442-SV1040_R2_00001 | 280-SV1040_R2_00001 | SV1040_R2_00001 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 10A 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |