STMicroelectronics, Inc. Single Diodes STTH4R02RL

Description
Diode Standard 200V 4A Through Hole DO-201AB
Request a Quote Datasheet
Description
Diode Standard 200V 4A Through Hole DO-201AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-5259-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5259-2-ND
Single Diodes 497-5259-2-ND
Diode Standard 200V 4A Through Hole DO-201AB

Diode Standard 200V 4A Through Hole DO-201AB

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH4R02RL - 109599-STTH4R02RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH4R02RL
109599-STTH4R02RL
Diodes, Rectifiers - Single - STTH4R02RL 109599-STTH4R02RL
Manufacturer: STMicroelectronics Win Source Part Number: 109599-STTH4R02RL Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 12A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 3μA @ 200V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 109599-STTH4R02RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 12A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 280-STTH4R02RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-STTH4R02RL
Diode and Rectifier 280-STTH4R02RL
Ultrafast recovery diode Product overview: STTH4R02RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02RL can be used for catalog matching and distributor lookup.

Ultrafast recovery diode Product overview: STTH4R02RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02RL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH4R02RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH4R02RL
Discrete Semiconductor Products - Diodes - Rectifiers STTH4R02RL
DIODE GEN PURP 200V 4A DO201AB

DIODE GEN PURP 200V 4A DO201AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 497-5259-2-ND 109599-STTH4R02RL 280-STTH4R02RL STTH4R02RL
Product Name Single Diodes Diodes, Rectifiers - Single - STTH4R02RL Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 200 volts
IR 0.0030 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464724 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS3HVM10 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 3000 mA
trr 2500 ns
View Details
Single Diodes - BAT46WJ/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details