Manufacturer: STMicroelectronics
Win Source Part Number: 054036-STTH6010W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2V @ 60A
Reverse Recovery Time (trr): 115ns
Current - Reverse Leakage @ Vr: 20μA @ 1000V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): APT60DQ100BG; STTH75S12W; 60EPS10;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Diode Standard 1000V 60A Through Hole DO-247
STMicroelectronics, STTH6010W
STMicroelectronics, STTH6010W
STMicroelectronics, STTH6010W
60A 1kV Ultrafast Rectifier Diode TO-247 Product overview: STTH6010W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH6010W can be used for catalog matching and distributor lookup.
Rectifiers Ultrafast recovery high voltage diode
FAST RECOVERY DIODE, 60A, 1kV, DO-247; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:60A; Diode Configuration:Single
DIODE GEN PURP 1KV 60A DO247
DIODE GEN PURP 1KV 60A DO247
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 054036-STTH6010W | 497-5160-5-ND | 1894363P | 1894018 | 280-STTH6010W | STTH6010W | 57P2492 | STTH6010W | STTH6010W |
| Product Name | Diodes, Rectifiers - Single - STTH6010W | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 60A 1kV Diode and Rectifier | Rectifiers | Fast Recovery Diode, 60A, 1Kv, Do-247; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||||
| VF | 2 volts | 1.3 volts | 2 volts | 2 volts | |||||
| VR | 1000 volts | 1000 volts | |||||||
| IR | 0.0200 mA | 0.0200 mA | |||||||
| trr | 115 ns | 115 ns | 49 ns |