STMicroelectronics, Inc. 200V 3A Diode and Rectifier STTH302S

Description
200V 3A SMC Ultrafast Rectifier Diode Product overview: STTH302S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH302S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200V 3A SMC Ultrafast Rectifier Diode Product overview: STTH302S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH302S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3A Diode and Rectifier - 280-STTH302S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-STTH302S
200V 3A Diode and Rectifier 280-STTH302S
200V 3A SMC Ultrafast Rectifier Diode Product overview: STTH302S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH302S can be used for catalog matching and distributor lookup.

200V 3A SMC Ultrafast Rectifier Diode Product overview: STTH302S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH302S can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-5230-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5230-2-ND
Single Diodes 497-5230-2-ND
Diode Standard 200V 3A Surface Mount SMC

Diode Standard 200V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-5230-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5230-1-ND
Single Diodes 497-5230-1-ND
Diode Standard 200V 3A Surface Mount SMC

Diode Standard 200V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-5230-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5230-6-ND
Single Diodes 497-5230-6-ND
Diode Standard 200V 3A Surface Mount SMC

Diode Standard 200V 3A Surface Mount SMC

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH302S - 054030-STTH302S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH302S
054030-STTH302S
Diodes, Rectifiers - Single - STTH302S 054030-STTH302S
Manufacturer: STMicroelectronics Win Source Part Number: 054030-STTH302S Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 3μA @ 200V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 054030-STTH302S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH302S
Rectifiers STTH302S
Rectifiers 3.0 Amp 200 Volt

Rectifiers 3.0 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH302S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH302S
Discrete Semiconductor Products - Diodes - Rectifiers STTH302S
DIODE GEN PURP 200V 3A SMC

DIODE GEN PURP 200V 3A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-STTH302S 497-5230-2-ND 054030-STTH302S STTH302S STTH302S
Product Name 200V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STTH302S Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMC
RoHS Compliant RoHS
IO 3 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data