Manufacturer: STMicroelectronics
Win Source Part Number: 813283-STTH60AC06CP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 40ns
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-3P
Manufacturer Package: TO-3P-3, SC-65-3
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.75V at 30A
Current - Reverse Leakage at Vr: 10μA at 600V
Part Number Series: STTH60
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3, SC-65-3
DIODE ARRAY GP 600V 30A TO3P
Rectifiers Ultrafast Recovery 6000V 12pF Diode
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 813283-STTH60AC06CP | 497-14289-5-ND | STTH60AC06CP | STTH60AC06CP |
| Product Name | Diodes, Rectifiers - Arrays - STTH60AC06CP | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||
| VF | 1.75 volts | 1.75 volts | ||
| VR | 600 volts | |||
| IR | 0.0100 mA |