400 V, 60 A dual ISOTOP Ultrafast Diode Product overview: STTH61R04TV2 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 400 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH61R04TV2 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 400V 30A Chassis Mount ISOTOP
Rectifiers Recovery Diode Ultra Fast
DIODE MODULE GP 400V 30A ISOTOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-STTH61R04TV2 | 497-14171-5-ND | STTH61R04TV2 | STTH61R04TV2 |
| Product Name | Dual 400 V 60 A Diode and Rectifier | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | ISOTOP | ISOTOP | |
| RoHS Compliant | RoHS | |||
| IO | 30 amps |