ZENER ARRAYS FOR TERMINAL PROTEC Product overview: STZ6.2NFHT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.2NFHT146 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281077-STZ6.2NFHT14
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±4.83%
Power - Max: 200 mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 1 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.11 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SMD3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: STZ6.2NFHT146DKR,STZ
Base Product Number: STZ6.2
Zener Diode Array 1 Pair Common Anode 6.11V 200mW ±4.83% SMD3
Zener Diode Array 1 Pair Common Anode 6.11V 200mW ±4.83% SMD3
ZENER DIODE, AEC-Q101, 6.2V, 0.2W, SMD; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:200mW; Diode Case Style:SMD; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Zener Diodes 5.81-6.4V 200mW SOT-346 5mA
ZENER ARRAYS FOR TERMINAL PROTEC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 295-STZ6.2NFHT146 | 1281077-STZ6.2NFHT146 | STZ6.2NFHT146CT-ND | 28AC3483 | STZ6.2NFHT146 | STZ6.2NFHT146 |
| Product Name | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Arrays | Zener Diode Arrays | Zener Diode, Aec-Q101, 6.2V, 0.2W, Smd; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SMD | SOT-346-3 | SMD3 |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 6.2 volts | 6.2 volts | 6.11 volts | |||
| ZZT | 60 ohms | 60 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts |