Manufacturer: STMicroelectronics
Win Source Part Number: 814147-STTH60RQ06W
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 65ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: DO-247
Manufacturer Package: DO-247-2 (Straight Leads)
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 80μA at 600V
Part Number Series: STTH60
Diode Standard 600V 60A Through Hole DO-247
600 V, 60 A Turbo 2 Soft Ultrafast Recovery Diode Product overview: STTH60RQ06W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 60 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH60RQ06W can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 60A DO247
Rectifiers Turbo 2 ultrafast high voltage rectifier
DIODE GEN PURP 600V 60A DO247
RECTIFIER, SINGLE, 60A, 600V, DO-247; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):60A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 814147-STTH60RQ06W | 497-18142-ND | 280-STTH60RQ06W | STTH60RQ06W | STTH60RQ06W | STTH60RQ06W | 84AC2941 |
| Product Name | Diodes, Rectifiers - Single - STTH60RQ06W | Single Diodes | 600 V 60 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Rectifier, Single, 60A, 600V, Do-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Diode Type | Standard | ||||||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0800 mA | 0.0800 mA | |||||
| trr | 65 ns | 65 ns | |||||
| Tj | 175 C (347 F) | 175 C (347 F) |