8A 1.2kV Ultrafast Diode, TO-220, 100ns RR Product overview: STTH812DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1.2kV, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1.2kV, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH812DI can be used for catalog matching and distributor lookup.
Diode Standard 1200V 8A Through Hole TO-220AC ins
Manufacturer: STMicroelectronics
Win Source Part Number: 1262214-STTH812DI
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Insulated, TO-220AC
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 8μA @ 1200V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STTH812
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220Ins
Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): RHRP8120_NL; RHRP8120_Q; BY329F-1200;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Ultrafast 8A 1200V TO220
Diode Ultrafast 8A 1200V TO220
Diode Ultrafast 8A 1200V TO220
DIODE GP 1.2KV 8A TO220AC INS
DIODE GP 1.2KV 8A TO220AC INS
Rectifiers Ultrafast recovery 1200 V diode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTH812DI | 497-5165-5-ND | 1262214-STTH812DI | 6870886P | 6870886 | STTH812DI | STTH812DI | STTH812DI |
| Product Name | 8A 1.2kV TO-220 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH812DI | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Rail/Tube | TO-220; TO-220 | TO-220; To-220ins | TO-220 | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 8 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||||
| Configuration | Single |