STMicroelectronics, Inc. 600 V 30 A Diode and Rectifier STTH30RQ06G-TR

Description
600 V, 30 A Soft Ultrafast Recovery Diode Product overview: STTH30RQ06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600 V, 30 A Soft Ultrafast Recovery Diode Product overview: STTH30RQ06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 30 A Diode and Rectifier
280-STTH30RQ06G-TR
600 V 30 A Diode and Rectifier 280-STTH30RQ06G-TR
600 V, 30 A Soft Ultrafast Recovery Diode Product overview: STTH30RQ06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06G-TR can be used for catalog matching and distributor lookup.

600 V, 30 A Soft Ultrafast Recovery Diode Product overview: STTH30RQ06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-17602-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17602-1-ND
Single Diodes 497-17602-1-ND
Diode Standard 600V 30A Surface Mount D²PAK

Diode Standard 600V 30A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-17602-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17602-2-ND
Single Diodes 497-17602-2-ND
Diode Standard 600V 30A Surface Mount D²PAK

Diode Standard 600V 30A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-17602-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17602-6-ND
Single Diodes 497-17602-6-ND
Diode Standard 600V 30A Surface Mount D²PAK

Diode Standard 600V 30A Surface Mount D²PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH30RQ06G-TR - 898473-STTH30RQ06G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH30RQ06G-TR
898473-STTH30RQ06G-TR
Diodes, Rectifiers - Single - STTH30RQ06G-TR 898473-STTH30RQ06G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898473-STTH30RQ06G-T R Series: ECOPACK® Features: Diode Standard 600 V 30A Surface Mount D2PAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STTH30 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17602-6, 497-17602-1, 497-17602-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898473-STTH30RQ06G-TR
Series: ECOPACK®
Features: Diode Standard 600 V 30A Surface Mount D2PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STTH30
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17602-6, 497-17602-1, 497-17602-2

Buy Now Datasheet
Single Diodes - STTH30RQ06G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH30RQ06G-TR
Single Diodes STTH30RQ06G-TR
DIODE GEN PURP 600V 30A D2PAK

DIODE GEN PURP 600V 30A D2PAK

Supplier's Site Datasheet
Rectifier, Single, 30A, 600V, To-263-3; Repetitive Peak Reverse Voltage Stmicroelectronics - 38AC2430 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 30A, 600V, To-263-3; Repetitive Peak Reverse Voltage Stmicroelectronics
38AC2430
Rectifier, Single, 30A, 600V, To-263-3; Repetitive Peak Reverse Voltage Stmicroelectronics 38AC2430
RECTIFIER, SINGLE, 30A, 600V, TO-263-3; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:2.95V; Reverse Recovery Time:30ns; Forward Surge Current:180A; Qualification:-RoHS Compliant: Yes

RECTIFIER, SINGLE, 30A, 600V, TO-263-3; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single; Forward Voltage Max:2.95V; Reverse Recovery Time:30ns; Forward Surge Current:180A; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 33AC3286 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
33AC3286
Rectifier Stmicroelectronics 33AC3286
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH30RQ06G-TR
Rectifiers STTH30RQ06G-TR
Rectifiers Turbo 2 ultrafast high voltage rectifier

Rectifiers Turbo 2 ultrafast high voltage rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30RQ06G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30RQ06G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH30RQ06G-TR
DIODE GEN PURP 600V 30A D2PAK

DIODE GEN PURP 600V 30A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 280-STTH30RQ06G-TR 497-17602-1-ND 898473-STTH30RQ06G-TR STTH30RQ06G-TR 38AC2430 33AC3286 STTH30RQ06G-TR STTH30RQ06G-TR
Product Name 600 V 30 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STTH30RQ06G-TR Single Diodes Rectifier, Single, 30A, 600V, To-263-3; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F)
Diode Type Diode Standard 600 V 30A Surface Mount D2PAK
Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK
VF 2.95 volts 2.95 volts 2.95 volts
IR 0.0400 mA
Unlock Full Specs
to access all available technical data