Manufacturer: STMicroelectronics
Win Source Part Number: 135840-STTH8L06G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 105ns
Current - Reverse Leakage @ Vr: 8μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
600V 8A Ultrafast Rectifier Diode, D2PAK, SM Product overview: STTH8L06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8L06G-TR can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Surface Mount D2PAK
Diode Standard 600V 8A Surface Mount D2PAK
Diode Standard 600V 8A Surface Mount D2PAK
DIODE GEN PURP 600V 8A D2PAK
DIODE GEN PURP 600V 8A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 135840-STTH8L06G-TR | 280-STTH8L06G-TR | 497-3763-1-ND | 57P2507 | STTH8L06G-TR | STTH8L06G-TR | STTH8L06G-TR |
| Product Name | Diodes, Rectifiers - Single - STTH8L06G-TR | 600V 8A Diode and Rectifier | Single Diodes | Rectifier Stmicroelectronics | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0080 mA | 0.0080 mA | |||||
| trr | 105 ns |