STMicroelectronics, Inc. Single Diodes STTH75S12W

Description
Diode Standard 1200V 75A Through Hole DO-247
Request a Quote Datasheet
Description
Diode Standard 1200V 75A Through Hole DO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-15572-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15572-5-ND
Single Diodes 497-15572-5-ND
Diode Standard 1200V 75A Through Hole DO-247

Diode Standard 1200V 75A Through Hole DO-247

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH75S12W - 898480-STTH75S12W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH75S12W
898480-STTH75S12W
Diodes, Rectifiers - Single - STTH75S12W 898480-STTH75S12W
Manufacturer: STMicroelectronics Win Source Part Number: 898480-STTH75S12W Features: Diode Standard 1200 V 75A Through Hole DO-247 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-247-2 (Straight Leads) Package: Tube Mounting: Through Hole Family Name: STTH75 Categories: Discrete Semiconductor Products Case / Package: DO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 898480-STTH75S12W
Features: Diode Standard 1200 V 75A Through Hole DO-247
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-247-2 (Straight Leads)
Package: Tube
Mounting: Through Hole
Family Name: STTH75
Categories: Discrete Semiconductor Products
Case / Package: DO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH75S12W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH75S12W
Discrete Semiconductor Products - Diodes - Rectifiers STTH75S12W
DIODE GEN PURP 1.2KV 75A DO247

DIODE GEN PURP 1.2KV 75A DO247

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH75S12W
Rectifiers STTH75S12W
Rectifiers Turbo 2 ultrafast high voltage rectifier

Rectifiers Turbo 2 ultrafast high voltage rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 497-15572-5-ND 898480-STTH75S12W STTH75S12W STTH75S12W
Product Name Single Diodes Diodes, Rectifiers - Single - STTH75S12W Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040111 - Micross Components, Inc.
Specs
IFSM 290 amps
IF 30000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 5444534 - RS Components, Ltd.
Specs
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
trr 4 ns
View Details
2 suppliers
Diode and Rectifier - 280-8EWF12SPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers