Diode Standard 600V 30A Through Hole TO-220AC
TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH30R06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R06D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054311-STTH30R06D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 30A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 30A TO220AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 497-4412-5-ND | 280-STTH30R06D | 054311-STTH30R06D | STTH30R06D |
| Product Name | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - STTH30R06D | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |
| Package | Rail/Tube | |||
| RoHS Compliant | RoHS | |||
| IO | 30 amps | |||
| Diode Type | Standard |