The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power − 1500 W @ 1 ms ESD Rating of Class 3 (> 16 KV) per Human Body Model Maximum Clamp Voltage @ Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time is Typically < 1 ns
ZEN TVS 12500W 170V VZ UNI DO-21
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1.5SMC170AT3G | 18-SZ1.5SMC170AT3GTR-ND |
| Product Name | Zener Transient Voltage Suppressor, 1500 Watt Peak Power | TVS Diodes |
| PD | 1.50E6 milliwatts |