Manufacturer: STMicroelectronics
Win Source Part Number: 038636-STTH8S06D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.4V @ 8A
Reverse Recovery Time (trr): 18ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Diode Standard 600V 8A Through Hole TO-220AC
Rectifiers ULT FAST HI VLT RECT TURBO 2
RECTIFIER, SINGLE, 8A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE
FAST RECOVERY DIODE, 8A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single
RECTIFIER, SINGLE, 8A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 600V 8A TO220AC
DIODE GEN PURP 600V 8A TO220AC
DIODE GEN PURP 600V 8A TO220AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 038636-STTH8S06D | 497-9065-5-ND | STTH8S06D | 32270737 | 09R6090 | 45AC7762 | STTH8S06D | STTH8S06D | 761-STTH8S06D |
| Product Name | Diodes, Rectifiers - Single - STTH8S06D | Single Diodes | Rectifiers | Diode | Fast Recovery Diode, 8A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier, Single, 8A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | DIODE GEN PURP 600V 8A TO220AC |
| Diode Type | Standard | ||||||||
| VF | 3.4 volts | 3.4 volts | 3.4 volts | 3.4 volts | 3.4 volts | 3.4 volts | |||
| VR | 600 volts | 600 volts | 600 volts | ||||||
| IR | 0.0200 mA | 0.0200 mA | 0.0200 mA | ||||||
| trr | 18 ns | 18 ns | 18 ns |