DIODE GEN PURP 600V 60A DO247 LL Product overview: STTH60RQ06WL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH60RQ06WL can be used for catalog matching and distributor lookup.
Diode Standard 600V 60A Through Hole DO-247 LL
Win Source Part Number: 1366958-STTH60RQ06WL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: DO-247 LL
Base Product Number: STTH60
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.95 V @ 60 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 65 ns
Current - Reverse Leakage @ Vr: 80 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
DIODE GEN PURP 600V 60A DO247 LL
DIODE GEN PURP 600V 60A DO247 LL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-STTH60RQ06WL | 497-STTH60RQ06WL-ND | 1366958-STTH60RQ06WL | STTH60RQ06WL | STTH60RQ06WL |
| Product Name | 600V 60A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tube | TO-247; TO-247-2 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||
| VF | 2.95 volts | 2.95 volts | 2.95 volts |