400 V, 3 A High Effiency Ultrafast Diode Product overview: STTH3R04U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R04U can be used for catalog matching and distributor lookup.
Diode Standard 400V 3A Surface Mount SMB
Diode Standard 400V 3A Surface Mount SMB
Diode Standard 400V 3A Surface Mount SMB
STMicroelectronics, STTH3R04U
STMicroelectronics, STTH3R04U
STMicroelectronics, STTH3R04U
Manufacturer: STMicroelectronics
Win Source Part Number: 031580-STTH3R04U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 3A SMB
Rectifiers Ultrafast recovery Diode
DIODE GEN PURP 400V 3A SMB
RECTIFIER, SINGLE, 3A, 400V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-STTH3R04U | 497-15792-2-ND | 1894354P | 1894354 | 031580-STTH3R04U | STTH3R04U | STTH3R04U | STTH3R04U | 51AC9611 |
| Product Name | 400 V 3 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STTH3R04U | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 3A, 400V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Package | Tape and Reel | DO-214AA | Do-214aa (smb) | SMB; DO-214AA, SMB | SMB | SMB | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 3 amps | ||||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier |