600V 10A Switching Rectifier Diode, 75ns, DO-201AD Product overview: STTH4L06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4L06 can be used for catalog matching and distributor lookup.
Diode Standard 600V 4A Through Hole DO-201AD
Diode Standard 600V 4A Through Hole DO-201AD
Category: OEM Souring
Win Source Part Number: 1465049-STTH4L06
Manufacturer: STMicroelectronics
Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, DO-201AD
RECTIFIER, SINGLE, 4A, 600V, DO-201AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single
DIODE GEN PURP 600V 4A DO201AD
Rectifiers ULTRAFAST HI FAST VOLT RECTIFIER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-STTH4L06 | 497-STTH4L06CT-ND | 1465049-STTH4L06 | STTH4L06 | 45AC7759 | STTH4L06 | STTH4L06 |
| Product Name | 600V 10A Diode and Rectifier | Single Diodes | OEM Souring | Rectifier, Single, 4A, 600V, Do-201Ad; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Package | DO-201AD | DO-201; DO-201AD | DO-201; DO-201AD | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | 175 C (347 F) | |||||
| Life Cycle Stage | Active | Active |