Diode Standard 600V 5A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 898477-STTH506B
Features: Diode Standard 600 V 5A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STTH506
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: STTH506B-ND, -497-12687-5, 497-12687-5
Turbo 2 ultrafast _ high voltage rectifier Product overview: STTH506B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH506B can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 5A DPAK
RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-12687-5-ND | 898477-STTH506B | 280-STTH506B | STTH506B | 49029357 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH506B | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier |
| Tj | 175 C (347 F) | -65 C (-85 F) | |||
| Diode Type | Diode Standard 600 V 5A Surface Mount DPAK | ||||
| Package | Rail/Tube |