Littelfuse, Inc. 400W in SMA Package SZ1SMA36AT3G

Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet
Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W in SMA Package - SZ1SMA36AT3G - Littelfuse, Inc.
Rosemont, IL, United States
400W in SMA Package
SZ1SMA36AT3G
400W in SMA Package SZ1SMA36AT3G
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

Supplier's Site Datasheet
TVS - TVS - Diodes - SZ1SMA36AT3G - 1119803-SZ1SMA36AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZ1SMA36AT3G
1119803-SZ1SMA36AT3G
TVS - TVS - Diodes - SZ1SMA36AT3G 1119803-SZ1SMA36AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1119803-SZ1SMA36AT3G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 345pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMA STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 6.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1119803-SZ1SMA36AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 345pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMA
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 58.1V
Peak Pulse Current(Ippm): 6.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - F11522TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11522TR-ND
TVS Diodes F11522TR-ND
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11522CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11522CT-ND
TVS Diodes F11522CT-ND
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11522DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11522DKR-ND
TVS Diodes F11522DKR-ND
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
400W 36V TVS Protection Diode - 144-SZ1SMA36AT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 36V TVS Protection Diode
144-SZ1SMA36AT3G
400W 36V TVS Protection Diode 144-SZ1SMA36AT3G
Trans Voltage Suppressor Diode, 400W, 36V V(RWM), Unidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA36AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA36AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 36V V(RWM), Unidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA36AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA36AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMA36AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMA36AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMA36AT3G
TVS DIODE 36VWM 58.1VC SMA

TVS DIODE 36VWM 58.1VC SMA

Supplier's Site
Tvs Diode, 400W, 36V, Unidir, Sma; Product Range Littelfuse - 27AK1593 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 36V, Unidir, Sma; Product Range Littelfuse
27AK1593
Tvs Diode, 400W, 36V, Unidir, Sma; Product Range Littelfuse 27AK1593
TVS DIODE, 400W, 36V, UNIDIR, SMA; Product Range:SZ1SMA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:40V RoHS Compliant: Yes

TVS DIODE, 400W, 36V, UNIDIR, SMA; Product Range:SZ1SMA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:40V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMA36AT3G 1119803-SZ1SMA36AT3G F11522TR-ND 144-SZ1SMA36AT3G SZ1SMA36AT3G 27AK1593
Product Name 400W in SMA Package TVS - TVS - Diodes - SZ1SMA36AT3G TVS Diodes 400W 36V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 36V, Unidir, Sma; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
PD 400000 milliwatts
Package SMA; SMA SMA; DO-214AC, SMA SMA; SMA SMA; DO-214AC (SMA)
VWM 36 volts
IPPM 6.9 amps
Unlock Full Specs
to access all available technical data