Power Rectifier, Ultra-Fast Recovery, 2 A, 150 V, SMA, 5000-REEL Product overview: SURA8215T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURA8215T3G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325784-SURA8215T3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 2 µA @ 150 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: SMA
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SURA8215T3G-ND,SURA8
Base Product Number: SURA8215
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Diode Standard 150V 2A Surface Mount SMA
DIODE GEN PURP 150V 2A SMA
DIODE GEN PURP 150V 2A SMA
Rectifiers REC SMA 2A 150V ULTFST TR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SURA8215T3G | 1325784-SURA8215T3G | SURA8215T3GOSTR-ND | SURA8215T3G | SURA8215T3G | SURA8215T3G |
| Product Name | 2 A 150 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA | SMA | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 2 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |