onsemi Single Diodes SURS8105T3G

Description
Diode Standard 50V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 50V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SURS8105T3G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SURS8105T3G-ND
Single Diodes SURS8105T3G-ND
Diode Standard 50V 1A Surface Mount SMB

Diode Standard 50V 1A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
1 A 50 V Diode and Rectifier
280-SURS8105T3G
1 A 50 V Diode and Rectifier 280-SURS8105T3G
Power Rectifier, Ultra-Fast Recovery, 1 A, 50 V, SMB, 2500-REEL Product overview: SURS8105T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8105T3G can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, 1 A, 50 V, SMB, 2500-REEL Product overview: SURS8105T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8105T3G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SURS8105T3G - 1262605-SURS8105T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SURS8105T3G
1262605-SURS8105T3G
Diodes, Rectifiers - Single - SURS8105T3G 1262605-SURS8105T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1262605-SURS8105T3G Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: SMB Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: MURS105 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 875mV at 1A Current - Reverse Leakage at Vr: 2μA at 50V

Manufacturer: ON Semiconductor
Win Source Part Number: 1262605-SURS8105T3G
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: MURS105
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 875mV at 1A
Current - Reverse Leakage at Vr: 2μA at 50V

Buy Now
Single Diodes - SURS8105T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SURS8105T3G
Single Diodes SURS8105T3G
DIODE GEN PURP 50V 1A SMB

DIODE GEN PURP 50V 1A SMB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SURS8105T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SURS8105T3G
Discrete Semiconductor Products - Diodes - Rectifiers SURS8105T3G
DIODE GEN PURP 50V 1A SMB

DIODE GEN PURP 50V 1A SMB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SURS8105T3G
Rectifiers SURS8105T3G
Rectifiers REC SMB SPCL ULTFST

Rectifiers REC SMB SPCL ULTFST

Buy Now Datasheet
Rectifier, 50V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi - 57M9991 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 50V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi
57M9991
Rectifier, 50V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi 57M9991
RECTIFIER, 50V, 2A, DO-214AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:875mV; Reverse Recovery Time:35ns; Forward Surge Current:40A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, 50V, 2A, DO-214AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:875mV; Reverse Recovery Time:35ns; Forward Surge Current:40A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers
Product Number SURS8105T3G-ND 280-SURS8105T3G 1262605-SURS8105T3G SURS8105T3G SURS8105T3G SURS8105T3G 57M9991
Product Name Single Diodes 1 A 50 V Diode and Rectifier Diodes, Rectifiers - Single - SURS8105T3G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier, 50V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel SMB; DO-214AA, SMB SMB SMB
RoHS Compliant RoHS RoHS
IO 1 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5554 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
High-speed switching diode - BAV99S,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 40 amps
VRRM 60 volts
View Details