Win Source Part Number: 1097397-SVM1545L_R1_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 15 A
Current - Reverse Leakage @ Vr: 320 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SVM1545L_R1_000
Diode Schottky 45V 15A Surface Mount TO-277
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1097397-SVM1545L_R1_00001 | 3757-SVM1545L_R1_00001TR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Package | TO-277, 3-PowerDFN |