STMicroelectronics, Inc. Single Diodes STTH5R06B-TR

Description
Diode Standard 600V 5A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Standard 600V 5A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-5412-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5412-2-ND
Single Diodes 497-5412-2-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-5412-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5412-6-ND
Single Diodes 497-5412-6-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-5412-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5412-1-ND
Single Diodes 497-5412-1-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
600 V 5 A TO-220 Diode and Rectifier
280-STTH5R06B-TR
600 V 5 A TO-220 Diode and Rectifier 280-STTH5R06B-TR
600 V, 5 A TO-220 D2PAK DPAK Turbo 2 Ultrafast Diode Product overview: STTH5R06B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 5 A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5R06B-TR can be used for catalog matching and distributor lookup.

600 V, 5 A TO-220 D2PAK DPAK Turbo 2 Ultrafast Diode Product overview: STTH5R06B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 5 A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5R06B-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH5R06B-TR - 031583-STTH5R06B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH5R06B-TR
031583-STTH5R06B-TR
Diodes, Rectifiers - Single - STTH5R06B-TR 031583-STTH5R06B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031583-STTH5R06B-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 2.9V @ 5A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 20μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031583-STTH5R06B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 5A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH5R06B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH5R06B-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH5R06B-TR
600 V, 5 A TO-220 D2PAK DPAK Tur

600 V, 5 A TO-220 D2PAK DPAK Tur

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH5R06B-TR
Rectifiers STTH5R06B-TR
Rectifiers 5.0 Amp 600 Volt

Rectifiers 5.0 Amp 600 Volt

Buy Now Datasheet
DIODE GEN PURP 600V 5A DPAK - 761-STTH5R06B-TR - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 5A DPAK
761-STTH5R06B-TR
DIODE GEN PURP 600V 5A DPAK 761-STTH5R06B-TR
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site
Rectifier, 600V, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics - 51AC9614 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 600V, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics
51AC9614
Rectifier, 600V, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics 51AC9614
RECTIFIER, 600V, 5A, TO-252; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:2.9V; Reverse Recovery Time:40ns; Forward Surge Current:50A; No. of Pins:3 Pin RoHS Compliant: Yes

RECTIFIER, 600V, 5A, TO-252; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:2.9V; Reverse Recovery Time:40ns; Forward Surge Current:50A; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Diode - 32255737 - Radwell International
Willingboro, NJ, United States
(PRICE/TC), RECTIFIER, 600V, 5A, TO-252; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):5A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.9V; REVERSE RECOVERY TIME TRR MAX:40NS; FORWARD SURGE CURRENT IFSM MAX:50A ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), RECTIFIER, 600V, 5A, TO-252; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):5A; DIODE CONFIGURATION:SINGLE; FORWARD VOLTAGE VF MAX:2.9V; REVERSE RECOVERY TIME TRR MAX:40NS; FORWARD SURGE CURRENT IFSM MAX:50A ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - STTH5R06B-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH5R06B-TR
Single Diodes STTH5R06B-TR
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers General Purpose Diodes General Purpose Diodes
Product Number 497-5412-2-ND 280-STTH5R06B-TR 031583-STTH5R06B-TR STTH5R06B-TR STTH5R06B-TR 761-STTH5R06B-TR 51AC9614 32255737 STTH5R06B-TR
Product Name Single Diodes 600 V 5 A TO-220 Diode and Rectifier Diodes, Rectifiers - Single - STTH5R06B-TR Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers DIODE GEN PURP 600V 5A DPAK Rectifier, 600V, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics Diode Single Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DPAK DPAK; DPAK D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS RoHS RoHS
IO 5 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose triple Schottky diode - BAS70VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
High Voltage Power Rectifiers - HRS1KW48KA-3 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details