The SZ1.5SMC36AT3G is a unidirectional transient voltage suppressor diode designed to protect voltage-sensitive components from high-energy transients in automotive electronics. It is packaged in the DO-214AB surface-mount format and rated for a peak power dissipation of 1500 W at 1 ms pulse width. The device has a working peak reverse voltage of 30.8 V and a breakdown voltage of 36 V at 1 A test current, with a maximum clamping voltage of 49.9 V at the peak pulse current of 30.1 A. It features low leakage current under 5 µA above 10 V, a response time typically less than 1 ns, and is AEC-Q101 qualified and PPAP capable. The part meets UL 497B recognition and has an ESD classification of Class 3 (>16 kV) per the Human Body Model.
The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns
Manufacturer: Littelfuse Inc.
Win Source Part Number: 845331-SZ1.5SMC36AT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 49.9V Clamp 30A Ipp Tvs Diode Surface Mount SMC
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1.5SMC
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0080
Other Part Number: F11493CT, F11493DKR, SZ1.5SMC36AT3G-ND, -SZ1.5SMC36AT3G, F11493TR
Trans Voltage Suppressor Diode, Product overview: SZ1.5SMC36AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1.5SMC36AT3G can be used for catalog matching and distributor lookup.
49.9V Clamp 30A Ipp Tvs Diode Surface Mount SMC
49.9V Clamp 30A Ipp Tvs Diode Surface Mount SMC
49.9V Clamp 30A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 30.8VWM 49.9VC SMC
TVS DIODE 30.8VWM 49.9VC SMC
TVS DIODE, 1.5KW, 30.8V, UNIDIR/DO-214AB ROHS COMPLIANT: YES
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1.5SMC36AT3G | 845331-SZ1.5SMC36AT3G | 144-SZ1.5SMC36AT3G | F11493CT-ND | SZ1.5SMC36AT3G | SZ1.5SMC36AT3G | 54AH3808 |
| Product Name | Zener Transient Voltage Suppressor, 1500 Watt Peak Power | TVS - TVS - Diodes - SZ1.5SMC36AT3G | TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 30.8V, Unidir/do-214Ab Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| PD | 1.50E6 milliwatts | ||||||
| Package | SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Configuration | Single | Single |