STMicroelectronics, Inc. 600 V 30 A Diode and Rectifier STTH30RQ06D

Description
600 V, 30 A Soft Ultrafast Recovery Diode Product overview: STTH30RQ06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600 V, 30 A Soft Ultrafast Recovery Diode Product overview: STTH30RQ06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 V 30 A Diode and Rectifier - 280-STTH30RQ06D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 V 30 A Diode and Rectifier
280-STTH30RQ06D
600 V 30 A Diode and Rectifier 280-STTH30RQ06D
600 V, 30 A Soft Ultrafast Recovery Diode Product overview: STTH30RQ06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06D can be used for catalog matching and distributor lookup.

600 V, 30 A Soft Ultrafast Recovery Diode Product overview: STTH30RQ06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-17600-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17600-ND
Single Diodes 497-17600-ND
Diode Standard 600V 30A Through Hole TO-220AC

Diode Standard 600V 30A Through Hole TO-220AC

Buy Now Datasheet
 - STTH30RQ06D - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 600V V(RRM), Silicon, TO-220AC

Rectifier Diode, 1 Phase, 1 Element, 600V V(RRM), Silicon, TO-220AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325751-STTH30RQ06D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325751-STTH30RQ06D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325751-STTH30RQ06D
Manufacturer: STMicroelectronics Win Source Part Number: 1325751-STTH30RQ06D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 50 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.95 V @ 30 A Reverse Recovery Time (trr): 55 ns Current - Reverse Leakage @ Vr: 40 µA @ 600 V Operating Temperature - Junction: 175°C (Max) Supplier Device Package: TO-220AC Case / Package: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17600 Base Product Number: STTH30 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1325751-STTH30RQ06D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.95 V @ 30 A
Reverse Recovery Time (trr): 55 ns
Current - Reverse Leakage @ Vr: 40 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Supplier Device Package: TO-220AC
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17600
Base Product Number: STTH30
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rectifier Stmicroelectronics - 33AC3284 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
33AC3284
Rectifier Stmicroelectronics 33AC3284
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH30RQ06D
Rectifiers STTH30RQ06D
Rectifiers Turbo 2 ultrafast high voltage rectifier

Rectifiers Turbo 2 ultrafast high voltage rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30RQ06D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30RQ06D
Discrete Semiconductor Products - Diodes - Rectifiers STTH30RQ06D
DIODE GEN PURP 600V 30A TO220AC

DIODE GEN PURP 600V 30A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-STTH30RQ06D 497-17600-ND STTH30RQ06D 1325751-STTH30RQ06D 33AC3284 STTH30RQ06D STTH30RQ06D
Product Name 600 V 30 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifier Stmicroelectronics Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F)
Package TO-220; TO-220AC 2 TO-220AC-2
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 20 amps
IF 360 mA
trr 35 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Diodes, Rectifiers - Arrays - 1PS70SB86,115 - 1002476-1PS70SB86,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
5 suppliers
Diodes, Rectifiers - Arrays - 48CTQ060STRRPBF - 1128814-48CTQ060STRRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers