STMicroelectronics, Inc. Single Diodes STTH5L06

Description
Diode Standard 600V 5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 600V 5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-12689-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12689-3-ND
Single Diodes 497-12689-3-ND
Diode Standard 600V 5A Through Hole DO-201AD

Diode Standard 600V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 497-12689-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12689-1-ND
Single Diodes 497-12689-1-ND
Diode Standard 600V 5A Through Hole DO-201AD

Diode Standard 600V 5A Through Hole DO-201AD

Buy Now Datasheet
 - STTH5L06 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, DO-201AD

Rectifier Diode, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, DO-201AD

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 4863029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4863029
Schottky Diodes & Rectifiers 4863029
Turbo2 rectifier STTH5L06 5A 600V

Turbo2 rectifier STTH5L06 5A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 4863029P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4863029P
Schottky Diodes & Rectifiers 4863029P
Turbo2 rectifier STTH5L06 5A 600V

Turbo2 rectifier STTH5L06 5A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 1026157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1026157
Schottky Diodes & Rectifiers 1026157
Turbo2 rectifier STTH5L06 5A 600V

Turbo2 rectifier STTH5L06 5A 600V

Supplier's Site
Diodes, Rectifiers - Single - STTH5L06 - 1262199-STTH5L06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH5L06
1262199-STTH5L06
Diodes, Rectifiers - Single - STTH5L06 1262199-STTH5L06
Manufacturer: STMicroelectronics Win Source Part Number: 1262199-STTH5L06 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 95ns Operating Temperature - Junction: 175°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AD Manufacturer Homepage: www.st.com Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Family Part Number: STTH5L06 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 5A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262199-STTH5L06
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 95ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: STTH5L06
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 5A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now
Through-Hole 600V 5A Diode and Rectifier - 280-STTH5L06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600V 5A Diode and Rectifier
280-STTH5L06
Through-Hole 600V 5A Diode and Rectifier 280-STTH5L06
600V 5A Ultrafast Rectifier Diode, Through Hole Product overview: STTH5L06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5L06 can be used for catalog matching and distributor lookup.

600V 5A Ultrafast Rectifier Diode, Through Hole Product overview: STTH5L06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5L06 can be used for catalog matching and distributor lookup.

Supplier's Site
Diode, Ultrafast, 5A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics - 26M3787 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 5A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics
26M3787
Diode, Ultrafast, 5A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics 26M3787
DIODE, ULTRAFAST, 5A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:95ns; Forward Surge Current:110A; Diode Case Style:DO-201AD RoHS Compliant: Yes

DIODE, ULTRAFAST, 5A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:95ns; Forward Surge Current:110A; Diode Case Style:DO-201AD RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - STTH5L06 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH5L06
Single Diodes STTH5L06
DIODE GEN PURP 600V 5A DO201AD

DIODE GEN PURP 600V 5A DO201AD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH5L06
Rectifiers STTH5L06
Rectifiers 5.0 Amp 600 Volt

Rectifiers 5.0 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH5L06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH5L06
Discrete Semiconductor Products - Diodes - Rectifiers STTH5L06
DIODE GEN PURP 600V 5A DO201AD

DIODE GEN PURP 600V 5A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 497-12689-3-ND STTH5L06 4863029 4863029P 1262199-STTH5L06 280-STTH5L06 26M3787 STTH5L06 STTH5L06 STTH5L06
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - STTH5L06 Through-Hole 600V 5A Diode and Rectifier Diode, Ultrafast, 5A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package DO-201; DO-201AD 2 Do-201ad DO-201; DO-201AD Cut Tape DO-201; DO-201AD, Axial DO-201; DO-201AD DO-201
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS
trr 95 ns 95 ns 95 ns
Unlock Full Specs
to access all available technical data