The SZ1SMA45CAT3G is a bi-directional transient voltage suppression diode in a DO-214AC (SMA) package, designed for protecting voltage-sensitive components in automotive electronics from high-energy transients. It has a working peak reverse voltage of 45 V, a breakdown voltage range of 50.00 V to 55.30 V at 1 mA, and a clamping voltage of 72.2 V at a peak pulse current of 5.5 A. The device handles a peak pulse power of 400 W for a 1 ms non-repetitive pulse, has a typical response time under 1 ns, and meets IEC 61000-4-2 ESD protection standards with 30 kV air and contact discharge ratings. It is AEC-Q101 qualified, RoHS-compliant, and recognized under UL 497B as an isolated loop circuit protector.
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
72.2V Clamp 5.5A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 45VWM 72.2VC SMA Product overview: SZ1SMA45CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA45CAT3G can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 854386-SZ1SMA45CAT3G
Series: Automotive, AEC-Q101, SZ1SMA
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8541.10.0080
TVS DIODE 45VWM 72.2VC SMA
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMA45CAT3G | 18-SZ1SMA45CAT3GTR-ND | 144-SZ1SMA45CAT3G | 854386-SZ1SMA45CAT3G | SZ1SMA45CAT3G |
| Product Name | 400W in SMA Package | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SZ1SMA45CAT3G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 400000 milliwatts | ||||
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 72.2 volts | 72.2 volts |