Manufacturer: ON Semiconductor
Win Source Part Number: 1104152-SVC704-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 4.6pF @ 7V, 1MHz
Voltage - Peak Reverse (Max): 16V
Capacitance Ratio: 6
Capacitance Ratio Condition: C1/C7
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCPH
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Varactor Diode Single 16V 26pF Automotive 3-Pin MCPH T/R Product overview: SVC704-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16V, 26pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 16V, 26pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC704-TL-E can be used for catalog matching and distributor lookup.
Varactors Single 16V Surface Mount 3-MCPH
Varactor Diode, 16V, 50nA, CR=6.0, rs=0.8Ω, Single MCPH3
DIODE FM VARICAP SGL VR 7V MCPH3
DIODE FM VARICAP SGL VR 7V MCPH3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | 1104152-SVC704-TL-E | 282-SVC704-TL-E | SVC704-TL-EOSTR-ND | SVC704-TL-E | SVC704-TL-E | SVC704-TL-E |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SVC704-TL-E | Automotive 16V 26pF Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |||
| Package | 3-MCPH | Tape and Reel | SOT323; SC-70, SOT-323 | SC 70FL / MCPH3 | 3-MCPH | |
| CDmin/CDmax | 6 |