PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single SVM1045VB_R2_00001

Description
Win Source Part Number: 1097394-SVM1045VB_R2 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A Current - Reverse Leakage @ Vr: 250 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277B ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SVM1045VB_R2_00 001DKR,3757-SVM1045V B_R2_00001TR,3757-SV M1045VB_R2_00001CT
Request a Quote Datasheet
Description
Win Source Part Number: 1097394-SVM1045VB_R2 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A Current - Reverse Leakage @ Vr: 250 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277B ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SVM1045VB_R2_00 001DKR,3757-SVM1045V B_R2_00001TR,3757-SV M1045VB_R2_00001CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1097394-SVM1045VB_R2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1097394-SVM1045VB_R2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1097394-SVM1045VB_R2_00001
Win Source Part Number: 1097394-SVM1045VB_R2 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A Current - Reverse Leakage @ Vr: 250 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277B ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SVM1045VB_R2_00 001DKR,3757-SVM1045V B_R2_00001TR,3757-SV M1045VB_R2_00001CT

Win Source Part Number: 1097394-SVM1045VB_R2_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A
Current - Reverse Leakage @ Vr: 250 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277B
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SVM1045VB_R2_00001DKR,3757-SVM1045VB_R2_00001TR,3757-SVM1045VB_R2_00001CT

Buy Now
Single Diodes - 3757-SVM1045VB_R2_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277B

Diode Schottky 45V 10A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - 3757-SVM1045VB_R2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277B

Diode Schottky 45V 10A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - 3757-SVM1045VB_R2_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount TO-277B

Diode Schottky 45V 10A Surface Mount TO-277B

Buy Now Datasheet
Schottky 10A 45V Diode and Rectifier - 280-SVM1045VB_R2_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 45V Diode and Rectifier
280-SVM1045VB_R2_00001
Schottky 10A 45V Diode and Rectifier 280-SVM1045VB_R2_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-277B, GREEN, PLASTIC PACKAGE-3 Product overview: SVM1045VB_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVM1045VB_R2_000 01 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-277B, GREEN, PLASTIC PACKAGE-3 Product overview: SVM1045VB_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVM1045VB_R2_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SVM1045VB_R2_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SVM1045VB_R2_00001
Diodes >> Schottky Barrier Diodes (SBD) SVM1045VB_R2_00001
45V 470mV@10A 10A TO-277B Schottky Barrier Diodes (SBD) ROHS

45V 470mV@10A 10A TO-277B Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes SVM1045VB_R2_00001
DIODE SCHOTTKY 45V 10A TO277B

DIODE SCHOTTKY 45V 10A TO277B

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SVM1045VB_R2_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SVM1045VB_R2_00001
Discrete Semiconductor Products - Diodes - Rectifiers SVM1045VB_R2_00001
DIODE SCHOTTKY 45V 10A TO277B

DIODE SCHOTTKY 45V 10A TO277B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 1097394-SVM1045VB_R2_00001 3757-SVM1045VB_R2_00001CT-ND 280-SVM1045VB_R2_00001 SVM1045VB_R2_00001 SVM1045VB_R2_00001 SVM1045VB_R2_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 10A 45V Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277, 3-PowerDFN TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010104 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
Diode Arrays - BAV70W/MIF-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers