Power Rectifier, Ultra-Fast Recovery, 2 A, 100 V, SMB, 2500-REEL Product overview: SURS8210T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8210T3G can be used for catalog matching and distributor lookup.
Diode Standard 100V 2A Surface Mount SMB
DIODE GEN PURP 100V 2A SMB
Rectifiers UFR 2A SER SURF. MOUNT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SURS8210T3G | SURS8210T3G-ND | SURS8210T3G | SURS8210T3G |
| Product Name | 2 A 100 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | SMB | SMB | |
| RoHS Compliant | RoHS | |||
| IO | 2 amps |