STMicroelectronics, Inc. Through-Hole 600V 30A Diode and Rectifier STTH30R06PI

Description
600V 30A Ultrafast Rectifier Diode, Through Hole Product overview: STTH30R06PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R06PI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 30A Ultrafast Rectifier Diode, Through Hole Product overview: STTH30R06PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R06PI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 600V 30A Diode and Rectifier - 280-STTH30R06PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600V 30A Diode and Rectifier
280-STTH30R06PI
Through-Hole 600V 30A Diode and Rectifier 280-STTH30R06PI
600V 30A Ultrafast Rectifier Diode, Through Hole Product overview: STTH30R06PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R06PI can be used for catalog matching and distributor lookup.

600V 30A Ultrafast Rectifier Diode, Through Hole Product overview: STTH30R06PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R06PI can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH30R06PI - 1262191-STTH30R06PI - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH30R06PI
1262191-STTH30R06PI
Diodes, Rectifiers - Single - STTH30R06PI 1262191-STTH30R06PI
Manufacturer: STMicroelectronics Win Source Part Number: 1262191-STTH30R06PI Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DOP3I-2 Insulated (Straight Leads) Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Family Name: STTH30R06PI Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: DOP3I Voltage - Forward (Vf) (Maximum) @ If: 1.85V @ 30A Voltage - DC Reverse (Vr) (Maximum): 600V Introduction Date: October 18, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262191-STTH30R06PI
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DOP3I-2 Insulated (Straight Leads)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STTH30R06PI
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: DOP3I
Voltage - Forward (Vf) (Maximum) @ If: 1.85V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Introduction Date: October 18, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 497-4632-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-4632-5-ND
Single Diodes 497-4632-5-ND
Diode Standard 600V 30A Through Hole DOP3I

Diode Standard 600V 30A Through Hole DOP3I

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8805468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8805468P
Schottky Diodes & Rectifiers 8805468P
Turbo2 UltrafastRectifier 600V 30A DOP3I

Turbo2 UltrafastRectifier 600V 30A DOP3I

Supplier's Site
Schottky Diodes & Rectifiers - 8805468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8805468
Schottky Diodes & Rectifiers 8805468
Turbo2 UltrafastRectifier 600V 30A DOP3I

Turbo2 UltrafastRectifier 600V 30A DOP3I

Supplier's Site
Schottky Diodes & Rectifiers - 1688927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1688927
Schottky Diodes & Rectifiers 1688927
Turbo2 UltrafastRectifier 600V 30A DOP3I

Turbo2 UltrafastRectifier 600V 30A DOP3I

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30R06PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30R06PI
Discrete Semiconductor Products - Diodes - Rectifiers STTH30R06PI
DIODE GEN PURP 600V 30A DOP3I

DIODE GEN PURP 600V 30A DOP3I

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH30R06PI
Rectifiers STTH30R06PI
Rectifiers RECTIFIER

Rectifiers RECTIFIER

Buy Now Datasheet
Single Diodes - STTH30R06PI - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH30R06PI
Single Diodes STTH30R06PI
DIODE GEN PURP 600V 30A DOP3I

DIODE GEN PURP 600V 30A DOP3I

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P2427 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P2427
Rectifier Stmicroelectronics 57P2427
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 280-STTH30R06PI 1262191-STTH30R06PI 497-4632-5-ND 8805468P 8805468 STTH30R06PI STTH30R06PI STTH30R06PI 57P2427
Product Name Through-Hole 600V 30A Diode and Rectifier Diodes, Rectifiers - Single - STTH30R06PI Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes Rectifier Stmicroelectronics
Package Rail/Tube DOP3I Dop3i DOP 3 ISOL DOP3I-2 Insulated (Straight Leads)
RoHS Compliant RoHS RoHS RoHS
IO 30 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data