Diode Array 1 Pair Common Cathode Schottky 400V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Win Source Part Number: 1048030-SURHB8840CTT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 4 A
Reverse Recovery Time (trr): 28 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Alternative Parts (Cross-Reference): VS-10CDH06-M3/I; SBR10200CTB; VS-10CDH06HM3/I; BYQ28EB-200-E3/81; STTH5R06GY-TR; SBR10100CTB;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SURHB8840CTT4G-
Base Product Number: SURHB8840
Power Rectifier, Ultra-Fast Recovery, 8 A, 400 V, D2PAK 2 LEAD, 800-REEL Product overview: SURHB8840CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 400 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SURHB8840CTT4G can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 2 Element, 4A, 400V V(RRM), Silicon
Rectifiers REC D2PAK 8A 400V UL
DIODE ARRAY GP 400V 4A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SURHB8840CTT4G-ND | 1048030-SURHB8840CTT4G | 286-SURHB8840CTT4G | SURHB8840CTT4G | SURHB8840CTT4G | SURHB8840CTT4G |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 8 A 400 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-2 | DPAK; DPAK-418B | D2PAK | |
| Diode Type | Schottky; Schottky | |||||
| VF | 2.2 volts | 2.2 volts |