ROHM Semiconductor USA, LLC 6.8V Zener Diode STZ6.8NT146

Description
DIODE ZENER ARRAY 6.8V SMD3 Product overview: STZ6.8NT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.8NT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 6.8V SMD3 Product overview: STZ6.8NT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.8NT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8V Zener Diode
295-STZ6.8NT146
6.8V Zener Diode 295-STZ6.8NT146
DIODE ZENER ARRAY 6.8V SMD3 Product overview: STZ6.8NT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.8NT146 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 6.8V SMD3 Product overview: STZ6.8NT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.8NT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 846-STZ6.8NT146TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
846-STZ6.8NT146TR-ND
Zener Diode Arrays 846-STZ6.8NT146TR-ND
Zener Diode Array 1 Pair Common Anode 6.8V 200mW ±5% SMD3

Zener Diode Array 1 Pair Common Anode 6.8V 200mW ±5% SMD3

Buy Now Datasheet
Zener Diode Arrays - 846-STZ6.8NT146CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
846-STZ6.8NT146CT-ND
Zener Diode Arrays 846-STZ6.8NT146CT-ND
DIODE ZENER ARRAY 6.8V SMD3

DIODE ZENER ARRAY 6.8V SMD3

Buy Now Datasheet
Zener Diode Arrays - 846-STZ6.8NT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
846-STZ6.8NT146DKR-ND
Zener Diode Arrays 846-STZ6.8NT146DKR-ND
DIODE ZENER ARRAY 6.8V SMD3

DIODE ZENER ARRAY 6.8V SMD3

Buy Now Datasheet
Diodes - Zener - Arrays - STZ6.8NT146 - 031605-STZ6.8NT146 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - STZ6.8NT146
031605-STZ6.8NT146
Diodes - Zener - Arrays - STZ6.8NT146 031605-STZ6.8NT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 031605-STZ6.8NT146 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 500nA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD3 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 031605-STZ6.8NT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DIODE ZENER ARRAY 6.8V SMD3 - 687-STZ6.8NT146 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER ARRAY 6.8V SMD3
687-STZ6.8NT146
DIODE ZENER ARRAY 6.8V SMD3 687-STZ6.8NT146
DIODE ZENER ARRAY 6.8V SMD3

DIODE ZENER ARRAY 6.8V SMD3

Supplier's Site
Zener Diode Arrays - STZ6.8NT146 - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
STZ6.8NT146
Zener Diode Arrays STZ6.8NT146
DIODE ZENER ARRAY 6.8V SMD3

DIODE ZENER ARRAY 6.8V SMD3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - STZ6.8NT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
STZ6.8NT146
Discrete Semiconductor Products - Diodes - Zener STZ6.8NT146
DIODE ZENER ARRAY 6.8V SMD3

DIODE ZENER ARRAY 6.8V SMD3

Supplier's Site
Zener Array Diode, Dual, 6.8V, Sot-346; Zener Voltage Vz Typ Rohm - 74AC1982 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Diode, Dual, 6.8V, Sot-346; Zener Voltage Vz Typ Rohm
74AC1982
Zener Array Diode, Dual, 6.8V, Sot-346; Zener Voltage Vz Typ Rohm 74AC1982
ZENER ARRAY DIODE, DUAL, 6.8V, SOT-346; Zener Voltage Vz Typ:6.8V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:200mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SOT-346; No. of RoHS Compliant: Yes

ZENER ARRAY DIODE, DUAL, 6.8V, SOT-346; Zener Voltage Vz Typ:6.8V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:200mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SOT-346; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
STZ6.8NT146
Zener Diodes STZ6.8NT146
Zener Diodes 6.8V

Zener Diodes 6.8V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diode Arrays Diode Arrays Diode Arrays Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number 295-STZ6.8NT146 846-STZ6.8NT146TR-ND 031605-STZ6.8NT146 687-STZ6.8NT146 STZ6.8NT146 STZ6.8NT146 74AC1982 STZ6.8NT146
Product Name 6.8V Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - STZ6.8NT146 DIODE ZENER ARRAY 6.8V SMD3 Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Array Diode, Dual, 6.8V, Sot-346; Zener Voltage Vz Typ Rohm Zener Diodes
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SMD3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SMD3 SOT346; SOT-346 SOT-23-3
RoHS Compliant RoHS RoHS RoHS
VZ 6.8 volts 6.8 volts
ZZT 40 ohms 40 ohms
PD 200 milliwatts
Unlock Full Specs
to access all available technical data