STMicroelectronics, Inc. Single Diodes STTH4L06RL

Description
Diode Standard 600V 4A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 600V 4A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - STTH4L06RL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTH4L06RL-ND
Single Diodes STTH4L06RL-ND
Diode Standard 600V 4A Through Hole DO-201AD

Diode Standard 600V 4A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH4L06RL - 212411-STTH4L06RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH4L06RL
212411-STTH4L06RL
Diodes, Rectifiers - Single - STTH4L06RL 212411-STTH4L06RL
Manufacturer: STMicroelectronics Win Source Part Number: 212411-STTH4L06RL Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 3μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212411-STTH4L06RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 10A Diode and Rectifier - 280-STTH4L06RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 10A Diode and Rectifier
280-STTH4L06RL
600V 10A Diode and Rectifier 280-STTH4L06RL
600V 10A Switching Rectifier Diode, 75ns, DO-201AD Product overview: STTH4L06RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4L06RL can be used for catalog matching and distributor lookup.

600V 10A Switching Rectifier Diode, 75ns, DO-201AD Product overview: STTH4L06RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4L06RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH4L06RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH4L06RL
Discrete Semiconductor Products - Diodes - Rectifiers STTH4L06RL
DIODE GEN PURP 600V 4A DO201AD

DIODE GEN PURP 600V 4A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number STTH4L06RL-ND 212411-STTH4L06RL 280-STTH4L06RL STTH4L06RL
Product Name Single Diodes Diodes, Rectifiers - Single - STTH4L06RL 600V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 600 volts
IR 0.0030 mA
Unlock Full Specs
to access all available technical data