Manufacturer: STMicroelectronics
Win Source Part Number: 898483-STTH8S06B-TR
Series: ECOPACK®
Features: Diode Standard 600 V 8A Surface Mount DPAK
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STTH8
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE STANDARD 600V 8A DPAK
DIODE STANDARD 600V 8A DPAK
Diode Standard 600V 8A Surface Mount DPAK
DIODE GEN PURP 600V 8A DPAK
600 V, 8 A Ultrafast Boost Diode
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 898483-STTH8S06B-TR | 497-STTH8S06B-TRDKR-ND | STTH8S06B-TR | 20AC4631 | STTH8S06B-TR | STTH8S06B-TR |
| Product Name | Diodes, Rectifiers - Single - STTH8S06B-TR | Single Diodes | Single Diodes | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 600 V 8A Surface Mount DPAK | |||||
| Tj | 175 C (347 F) | |||||
| Package | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||||
| VF | 3.4 volts | 3.4 volts |