600 V, 8 A Ultrafast Diode Product overview: STTH806DIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH806DIRG can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Through Hole TO-220AC ins
Manufacturer: STMicroelectronics
Win Source Part Number: 212416-STTH806DIRG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 8μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH806D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ER806-T3; FES8JTHE3/45; STPR860DF; ER806;
Introduction Date: May 18, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Rectifiers high volt rectifier
DIODE GP 600V 8A TO220AC INS
DIODE GP 600V 8A TO220AC INS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-STTH806DIRG | 497-7608-5-ND | 212416-STTH806DIRG | STTH806DIRG | 57P2530 | STTH806DIRG | STTH806DIRG |
| Product Name | 600 V 8 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH806DIRG | Rectifiers | Rectifier Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220AC | TO-220 | ||||
| RoHS Compliant | RoHS | ||||||
| IO | 8 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard |