Diode Standard 200V 8A Through Hole TO-220AC
200V 8A Ultrafast Diode, TO-220AC, Through Hole Product overview: STTH802D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH802D can be used for catalog matching and distributor lookup.
Diode Ultrafast 8A 200V TO220
Diode Ultrafast 8A 200V TO220
Manufacturer: STMicroelectronics
Win Source Part Number: 038054-STTH802D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 6μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Rectifiers ULTRAFAST RECOVERY DIODE
DIODE GEN PURP 200V 8A TO220AC
DIODE GEN PURP 200V 8A TO220AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 497-5284-5-ND | 280-STTH802D | 6870892 | 038054-STTH802D | STTH802D | STTH802D | STTH802D |
| Product Name | Single Diodes | Through-Hole 200V 8A Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STTH802D | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||||
| Package | Rail/Tube | TO-220; To-220ac | TO-220AC | TO-220; TO-220-2 | TO-220 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 8 amps | ||||||
| trr | 30 ns | 30 ns |