STMicroelectronics, Inc. Dual 1.2kV 90A Diode and Rectifier STTH9012TV1

Description
1.2kV 90A Dual Ultrafast Rectifier Module Product overview: STTH9012TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2kV, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1.2kV, 90A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH9012TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2kV 90A Dual Ultrafast Rectifier Module Product overview: STTH9012TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2kV, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1.2kV, 90A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH9012TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.2kV 90A Diode and Rectifier
286-STTH9012TV1
Dual 1.2kV 90A Diode and Rectifier 286-STTH9012TV1
1.2kV 90A Dual Ultrafast Rectifier Module Product overview: STTH9012TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2kV, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1.2kV, 90A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH9012TV1 can be used for catalog matching and distributor lookup.

1.2kV 90A Dual Ultrafast Rectifier Module Product overview: STTH9012TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2kV, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1.2kV, 90A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH9012TV1 can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-12806-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12806-5-ND
Diode Arrays 497-12806-5-ND
Diode Array 2 Independent Standard 1200V 45A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 1200V 45A Chassis Mount ISOTOP

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTH9012TV1 - 1262223-STTH9012TV1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH9012TV1
1262223-STTH9012TV1
Diodes, Rectifiers - Arrays - STTH9012TV1 1262223-STTH9012TV1
Manufacturer: STMicroelectronics Win Source Part Number: 1262223-STTH9012TV1 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: ISOTOP Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 125ns Current - Reverse Leakage @ Vr: 30μA @ 1200V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 45A Family Name: STTH9012TV1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: ISOTOP Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 45A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): HFA120FA120P; HFA80FA120; HFA80FA120P; Introduction Date: March 02, 2006 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262223-STTH9012TV1
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 125ns
Current - Reverse Leakage @ Vr: 30μA @ 1200V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 45A
Family Name: STTH9012TV1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 45A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): HFA120FA120P; HFA80FA120; HFA80FA120P;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switching Diodes - 8290670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8290670
Switching Diodes 8290670
STMicroelectronics STTH9012TV1

STMicroelectronics STTH9012TV1

Supplier's Site
Switching Diodes - 1026169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1026169
Switching Diodes 1026169
STMicroelectronics STTH9012TV1

STMicroelectronics STTH9012TV1

Supplier's Site
Switching Diodes - 8290670P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8290670P
Switching Diodes 8290670P
STMicroelectronics STTH9012TV1

STMicroelectronics STTH9012TV1

Supplier's Site
Rectifier Stmicroelectronics - 57P2544 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P2544
Rectifier Stmicroelectronics 57P2544
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH9012TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH9012TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH9012TV1
DIODE MODULE GP 1200V 45A ISOTOP

DIODE MODULE GP 1200V 45A ISOTOP

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH9012TV1
Rectifiers STTH9012TV1
Rectifiers high voltage diode

Rectifiers high voltage diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 286-STTH9012TV1 497-12806-5-ND 1262223-STTH9012TV1 8290670 8290670P 57P2544 STTH9012TV1 STTH9012TV1
Product Name Dual 1.2kV 90A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STTH9012TV1 Switching Diodes Switching Diodes Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Rail/Tube ISOTOP Isotop ISOTOP ISOTOP
RoHS Compliant RoHS RoHS RoHS
IO 45 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data