5A 1200V Ultrafast Diode, TO-220AC, Through Hole Product overview: STTH512D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 5A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH512D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038204-STTH512D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Standard 1200V 5A Through Hole TO-220AC
Rectifiers Ultrafast recovery 1200 V diode
DIODE GEN PURP 1.2KV 5A TO220AC
DIODE GEN PURP 1.2KV 5A TO220AC
DIODE GEN PURP 1.2KV 5A TO220AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-STTH512D | 038204-STTH512D | 497-5158-5-ND | STTH512D | 761-STTH512D | STTH512D | STTH512D |
| Product Name | Through-Hole 5A 1200V Diode and Rectifier | Diodes, Rectifiers - Single - STTH512D | Single Diodes | Rectifiers | DIODE GEN PURP 1.2KV 5A TO220AC | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Rail/Tube | TO-220AC | TO-220; TO-220-2 | TO-220 | TO-220; TO-220-2 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 5 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |