Littelfuse, Inc. 400W in SMA Package SZ1SMA36CAT3G

Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet
Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W in SMA Package - SZ1SMA36CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
400W in SMA Package
SZ1SMA36CAT3G
400W in SMA Package SZ1SMA36CAT3G
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

Supplier's Site Datasheet
400W 36V TVS Protection Diode - 144-SZ1SMA36CAT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 36V TVS Protection Diode
144-SZ1SMA36CAT3G
400W 36V TVS Protection Diode 144-SZ1SMA36CAT3G
Trans Voltage Suppressor Diode, 400W, 36V V(RWM), Bidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA36CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA36CAT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 36V V(RWM), Bidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA36CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA36CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F11523CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11523CT-ND
TVS Diodes F11523CT-ND
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11523DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11523DKR-ND
TVS Diodes F11523DKR-ND
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11523TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11523TR-ND
TVS Diodes F11523TR-ND
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS - TVS - Diodes - SZ1SMA36CAT3G - 898733-SZ1SMA36CAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZ1SMA36CAT3G
898733-SZ1SMA36CAT3G
TVS - TVS - Diodes - SZ1SMA36CAT3G 898733-SZ1SMA36CAT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 898733-SZ1SMA36CAT3G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: 1SMA36CA Categories: Circuit Protection Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8541.10.0080 Other Part Number: SZ1SMA36CAT3G-ND, F11523DKR, F11523CT, -SZ1SMA36CAT3G, F11523TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 898733-SZ1SMA36CAT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1SMA36CA
Categories: Circuit Protection
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8541.10.0080
Other Part Number: SZ1SMA36CAT3G-ND, F11523DKR, F11523CT, -SZ1SMA36CAT3G, F11523TR

Buy Now Datasheet
Tvs Diode, 400W, 36V, Bidir, Sma; Product Range Littelfuse - 27AK1594 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 36V, Bidir, Sma; Product Range Littelfuse
27AK1594
Tvs Diode, 400W, 36V, Bidir, Sma; Product Range Littelfuse 27AK1594
TVS DIODE, 400W, 36V, BIDIR, SMA; Product Range:SZ1SMA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:40V RoHS Compliant: Yes

TVS DIODE, 400W, 36V, BIDIR, SMA; Product Range:SZ1SMA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:40V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Bidir, 36V, Do-214Ac Rohs Compliant Littelfuse - 29AK8334 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 36V, Do-214Ac Rohs Compliant Littelfuse
29AK8334
Tvs Diode, Bidir, 36V, Do-214Ac Rohs Compliant Littelfuse 29AK8334
TVS DIODE, BIDIR, 36V, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 36V, DO-214AC ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes SZ1SMA36CAT3G
TVS DIODE 36VWM 58.1VC SMA

TVS DIODE 36VWM 58.1VC SMA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMA36CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMA36CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMA36CAT3G
TVS DIODE 36VWM 58.1VC SMA

TVS DIODE 36VWM 58.1VC SMA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMA36CAT3G 144-SZ1SMA36CAT3G F11523CT-ND 898733-SZ1SMA36CAT3G 27AK1594 29AK8334 SZ1SMA36CAT3G SZ1SMA36CAT3G
Product Name 400W in SMA Package 400W 36V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SZ1SMA36CAT3G Tvs Diode, 400W, 36V, Bidir, Sma; Product Range Littelfuse Tvs Diode, Bidir, 36V, Do-214Ac Rohs Compliant Littelfuse TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
PD 400000 milliwatts
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; SMA
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data