Diode Standard 1200V 8A Through Hole TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 031585-STTH812D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 8A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 8μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH812
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220Ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UGA8120 C0G; HFA08TB60; UGA8120 C0; UGA8120HC0G;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
8A 1200V Ultrafast Rectifier Diode TO-220AC Product overview: STTH812D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH812D can be used for catalog matching and distributor lookup.
DIODE, ULTRAFAST, 8A, 1200V; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:8A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 8A TO220AC
Rectifiers Ultrafast recovery 1200 V diode
DIODE GEN PURP 1.2KV 8A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 497-5164-5-ND | 031585-STTH812D | 280-STTH812D | 26M3806 | STTH812D | STTH812D | STTH812D |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH812D | 8A 1200V Diode and Rectifier | Diode, Ultrafast, 8A, 1200V; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Diode Type | Standard | ||||||
| VF | 2.2 volts | 1.25 volts | 2.2 volts | 2.2 volts | |||
| VR | 1200 volts | 1200 volts | |||||
| IR | 0.0080 mA | 0.0080 mA |