STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH512B-TR STTH512B-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 105085-STTH512B-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 5A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 5μA @ 1200V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 105085-STTH512B-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 5A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 5μA @ 1200V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTH512B-TR - 105085-STTH512B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH512B-TR
105085-STTH512B-TR
Diodes, Rectifiers - Single - STTH512B-TR 105085-STTH512B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 105085-STTH512B-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 5A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 5μA @ 1200V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 105085-STTH512B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7958701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7958701
Schottky Diodes & Rectifiers 7958701
STTH512B-TR,Diode,ul trafast 1.2KV 5A

STTH512B-TR,Diode,ultrafast 1.2KV 5A

Supplier's Site
Schottky Diodes & Rectifiers - 7958701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7958701P
Schottky Diodes & Rectifiers 7958701P
STTH512B-TR,Diode,ul trafast 1.2KV 5A

STTH512B-TR,Diode,ultrafast 1.2KV 5A

Supplier's Site
Schottky Diodes & Rectifiers - 1023569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1023569
Schottky Diodes & Rectifiers 1023569
STTH512B-TR,Diode,ul trafast 1.2KV 5A

STTH512B-TR,Diode,ultrafast 1.2KV 5A

Supplier's Site
Singapore, Singapore
5A 1200V DPAK Diode and Rectifier
280-STTH512B-TR
5A 1200V DPAK Diode and Rectifier 280-STTH512B-TR
5A 1200V Ultrafast Rectifier Diode, DPAK, SM Product overview: STTH512B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 1200V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH512B-TR can be used for catalog matching and distributor lookup.

5A 1200V Ultrafast Rectifier Diode, DPAK, SM Product overview: STTH512B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 1200V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH512B-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-5767-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5767-1-ND
Single Diodes 497-5767-1-ND
Diode Standard 1200V 5A Surface Mount DPAK

Diode Standard 1200V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-5767-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5767-6-ND
Single Diodes 497-5767-6-ND
Diode Standard 1200V 5A Surface Mount DPAK

Diode Standard 1200V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-5767-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5767-2-ND
Single Diodes 497-5767-2-ND
Diode Standard 1200V 5A Surface Mount DPAK

Diode Standard 1200V 5A Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH512B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH512B-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH512B-TR
DIODE GEN PURP 1.2KV 5A DPAK

DIODE GEN PURP 1.2KV 5A DPAK

Supplier's Site
Single Diodes - STTH512B-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH512B-TR
Single Diodes STTH512B-TR
DIODE GEN PURP 1.2KV 5A DPAK

DIODE GEN PURP 1.2KV 5A DPAK

Supplier's Site Datasheet
Rectifier, 1.2Kv, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics - 01X0071 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 1.2Kv, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics
01X0071
Rectifier, 1.2Kv, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics 01X0071
RECTIFIER, 1.2KV, 5A, TO-252; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:2.2V; Reverse Recovery Time:95ns; Forward Surge Current:55A; No. of Pins:3 Pin RoHS Compliant: Yes

RECTIFIER, 1.2KV, 5A, TO-252; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:2.2V; Reverse Recovery Time:95ns; Forward Surge Current:55A; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH512B-TR
Rectifiers STTH512B-TR
Rectifiers high voltage diode

Rectifiers high voltage diode

Buy Now Datasheet
Diode - 16477921 - Radwell International
Willingboro, NJ, United States
(PRICE/TC), RECTIFIER, 1.2KV, 5A, TO-252; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):5A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.2V; REVERSE RECOVERY TIME TRR MAX:95NS; FORWARD SURGE CURRENT IFSM MAX:55A ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), RECTIFIER, 1.2KV, 5A, TO-252; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):5A; DIODE CONFIGURATION:SINGLE; FORWARD VOLTAGE VF MAX:2.2V; REVERSE RECOVERY TIME TRR MAX:95NS; FORWARD SURGE CURRENT IFSM MAX:55A ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 105085-STTH512B-TR 7958701 7958701P 280-STTH512B-TR 497-5767-1-ND STTH512B-TR STTH512B-TR 01X0071 STTH512B-TR 16477921
Product Name Diodes, Rectifiers - Single - STTH512B-TR Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 5A 1200V DPAK Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifier, 1.2Kv, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifiers Diode
Diode Type Standard
VF 2.2 volts 2.2 volts 2.2 volts 2.2 volts
VR 1200 volts 1200 volts
IR 0.0050 mA 0.0050 mA
trr 95 ns 95 ns
Unlock Full Specs
to access all available technical data