Manufacturer: STMicroelectronics
Win Source Part Number: 054037-STTH60P03SW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
300 V, 60 A Ultrafast Diode Product overview: STTH60P03SW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 60 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH60P03SW can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 60A, 300V V(RRM), Silicon, TO-247
Diode Standard 300V 60A Through Hole TO-247-3
DIODE GEN PURP 300V 60A TO247-3
DIODE GEN PURP 300V 60A TO247-3
RECTIFIER, SINGLE, 300V, 60A, TO-247; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):60A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 054037-STTH60P03SW | 280-STTH60P03SW | STTH60P03SW | 497-4416-5-ND | STTH60P03SW | STTH60P03SW | STTH60P03SW | 45AC7761 |
| Product Name | Diodes, Rectifiers - Single - STTH60P03SW | 300 V 60 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Rectifier, Single, 300V, 60A, To-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | |
| Diode Type | Standard | |||||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||||
| VR | 300 volts | 300 volts | ||||||
| IR | 0.1000 mA | 0.1000 mA | ||||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) |