Diode Standard 600V 3A Through Hole DO-201AD
Diode Standard 600V 3A Through Hole DO-201AD
STMicroelectronics, STTH3R06
STMicroelectronics, STTH3R06
STMicroelectronics, STTH3R06
600V 3A Ultrafast Rectifier Diode, Through Hole Product overview: STTH3R06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R06 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 094326-STTH3R06
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
DIODE, ULTRAFAST, 3A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 600V 3A DO201AD
DIODE GEN PURP 600V 3A DO201AD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 497-4414-3-ND | 1894016 | 1894357P | 280-STTH3R06 | 094326-STTH3R06 | 26M3770 | STTH3R06 | STTH3R06 | STTH3R06 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Through-Hole 600V 3A Diode and Rectifier | Diodes, Rectifiers - Single - STTH3R06 | Diode, Ultrafast, 3A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||||||
| Package | Do-201ad | DO-201; DO-201AD | Ammo Pack | DO-201 | DO-201; DO-201AD | DO-201; DO-201AD, Axial | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 30 ns | 35 ns | 35 ns | ||||||
| IO | 3 amps |