Power Rectifier, Ultra-Fast Recovery, 3 A, 600 V
Diode Standard 600V 3A Surface Mount SMC
600V 4A Switching Rectifier Diode, 75ns, SMC, Surface Mount Product overview: SURS8360T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8360T3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A SMC
DIODE GEN PURP 600V 3A SMC
Rectifiers REC SMC SPCL ULTFST
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | SURS8360T3G | SURS8360T3GOSTR-ND | 280-SURS8360T3G | SURS8360T3G | SURS8360T3G | SURS8360T3G |
| Product Name | Single Diodes | SMD 600V 4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | |
| Diode Applications | Rectifier | |||||
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | SMC | SMC | DO-214AB, SMC | SMC |